MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3232EEA-L/TR SP3232EEA-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 030631-SP3232EEA-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Family Name: SP3232E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SP3232EEN; SP3232EEN/TR; SP3232EEA-L; Introduction Date: December 17, 1998 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030631-SP3232EEA-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Family Name: SP3232E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SP3232EEN; SP3232EEN/TR; SP3232EEA-L; Introduction Date: December 17, 1998 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EEA-L/TR - 030631-SP3232EEA-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EEA-L/TR
030631-SP3232EEA-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EEA-L/TR 030631-SP3232EEA-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030631-SP3232EEA-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Family Name: SP3232E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SP3232EEN; SP3232EEN/TR; SP3232EEA-L; Introduction Date: December 17, 1998 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 030631-SP3232EEA-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 235Kbps
Family Name: SP3232E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SP3232EEN; SP3232EEN/TR; SP3232EEA-L;
Introduction Date: December 17, 1998
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3232EEA-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3232EEA-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3232EEA-L/TR
IC TRANSCEIVER FULL 2/2 16SSOP

IC TRANSCEIVER FULL 2/2 16SSOP

Supplier's Site
Drivers, Receivers, Transceivers - SP3232EEA-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3232EEA-L/TR
Drivers, Receivers, Transceivers SP3232EEA-L/TR
2/2 Transceiver Full RS232 16-SSOP

2/2 Transceiver Full RS232 16-SSOP

Buy Now Datasheet
IC TXRX RS232 ESD TRUE 16SSOP - 3417-SP3232EEA-L/TR - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS232 ESD TRUE 16SSOP
3417-SP3232EEA-L/TR
IC TXRX RS232 ESD TRUE 16SSOP 3417-SP3232EEA-L/TR
IC TXRX RS232 ESD TRUE 16SSOP

IC TXRX RS232 ESD TRUE 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 030631-SP3232EEA-L/TR SP3232EEA-L/TR SP3232EEA-L/TR 3417-SP3232EEA-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3232EEA-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers IC TXRX RS232 ESD TRUE 16SSOP
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SSOP (0.209\", 5.30mm Width) Surface Mount; SSOP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts 3 to 5.5 volts 5.5 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details