MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3232ECN-L/TR SP3232ECN-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 030628-SP3232ECN-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3232ESE+T; SP3232ECN-L; LTC1383IS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 030628-SP3232ECN-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3232ESE+T; SP3232ECN-L; LTC1383IS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP3232ECN-L/TR is a 2-driver, 2-receiver RS-232 transceiver designed for portable applications, operating from a single power supply voltage of 3.0V to 5.5V. It features a high-efficiency charge pump that requires only 0.1µF capacitors, enabling true RS-232 performance. The device supports a maximum data rate of 120 kbps under full load conditions and includes a low-power shutdown mode, reducing supply current to less than 1µA. Enhanced ESD protection is provided, with ratings exceeding ±15kV for both Human Body Model and IEC61000-4-2 air discharge tests. The SP3232ECN-L/TR is suitable for applications requiring reliable RS-232 communication in compact designs.

Datasheet Summary
Powered by GS/AI

The SP3232ECN-L/TR is a 2-driver, 2-receiver RS-232 transceiver designed for portable applications, operating from a single power supply voltage of 3.0V to 5.5V. It features a high-efficiency charge pump that requires only 0.1µF capacitors, enabling true RS-232 performance. The device supports a maximum data rate of 120 kbps under full load conditions and includes a low-power shutdown mode, reducing supply current to less than 1µA. Enhanced ESD protection is provided, with ratings exceeding ±15kV for both Human Body Model and IEC61000-4-2 air discharge tests. The SP3232ECN-L/TR is suitable for applications requiring reliable RS-232 communication in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3232ECN-L/TR - 030628-SP3232ECN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232ECN-L/TR
030628-SP3232ECN-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3232ECN-L/TR 030628-SP3232ECN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030628-SP3232ECN-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3232ESE+T; SP3232ECN-L; LTC1383IS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 030628-SP3232ECN-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 235Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3232ESE+T; SP3232ECN-L; LTC1383IS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3232ECN-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3232ECN-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3232ECN-L/TR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP3232ECN-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3232ECN-L/TR
Drivers, Receivers, Transceivers SP3232ECN-L/TR
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 030628-SP3232ECN-L/TR SP3232ECN-L/TR SP3232ECN-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3232ECN-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details