MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBEA-L/TR SP3232EBEA-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 092202-SP3232EBEA-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 092202-SP3232EBEA-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBEA-L/TR - 092202-SP3232EBEA-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBEA-L/TR
092202-SP3232EBEA-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBEA-L/TR 092202-SP3232EBEA-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 092202-SP3232EBEA-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals

Manufacturer: Exar Corporation
Win Source Part Number: 092202-SP3232EBEA-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3232EBEA-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3232EBEA-L/TR
Drivers, Receivers, Transceivers SP3232EBEA-L/TR
2/2 Transceiver Full RS232 16-SSOP

2/2 Transceiver Full RS232 16-SSOP

Buy Now Datasheet
IC TRANSCEIVER FULL 2/2 16SSOP - 493-SP3232EBEA-L/TR - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 2/2 16SSOP
493-SP3232EBEA-L/TR
IC TRANSCEIVER FULL 2/2 16SSOP 493-SP3232EBEA-L/TR
IC TRANSCEIVER FULL 2/2 16SSOP

IC TRANSCEIVER FULL 2/2 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3232EBEA-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3232EBEA-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3232EBEA-L/TR
IC TRANSCEIVER FULL 2/2 16SSOP

IC TRANSCEIVER FULL 2/2 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 092202-SP3232EBEA-L/TR SP3232EBEA-L/TR 493-SP3232EBEA-L/TR SP3232EBEA-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3232EBEA-L/TR Drivers, Receivers, Transceivers IC TRANSCEIVER FULL 2/2 16SSOP Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SSOP (0.209\", 5.30mm Width) 16-SSOP (0.209, 5.30mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3.3 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details