MaxLinear, Inc. Electronic Wholesale - SP3232EBCT-L/TR SP3232EBCT-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1257191-SP3232EBCT-L /TR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3232EB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ZT3232FET; ZT3232LFET; MAX202EEWE; Introduction Date: May 31, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, HVAC, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1257191-SP3232EBCT-L /TR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3232EB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ZT3232FET; ZT3232LFET; MAX202EEWE; Introduction Date: May 31, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, HVAC, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SP3232EBCT-L/TR - 1257191-SP3232EBCT-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SP3232EBCT-L/TR
1257191-SP3232EBCT-L/TR
Electronic Wholesale - SP3232EBCT-L/TR 1257191-SP3232EBCT-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1257191-SP3232EBCT-L /TR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3232EB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ZT3232FET; ZT3232LFET; MAX202EEWE; Introduction Date: May 31, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, HVAC, Communications & Networking

Manufacturer: Exar Corporation
Win Source Part Number: 1257191-SP3232EBCT-L/TR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: SP3232EB
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ZT3232FET; ZT3232LFET; MAX202EEWE;
Introduction Date: May 31, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, HVAC, Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3232EBCT-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3232EBCT-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3232EBCT-L/TR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP3232EBCT-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3232EBCT-L/TR
Drivers, Receivers, Transceivers SP3232EBCT-L/TR
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1257191-SP3232EBCT-L/TR SP3232EBCT-L/TR SP3232EBCT-L/TR
Product Name Electronic Wholesale - SP3232EBCT-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY54FCT245CTLMB - 907395-CY54FCT245CTLMB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details