IC TRANSCEIVER FULL 2/2 16SOIC
IC TXRX RS232 ESD TRUE 16SOIC
2/2 Transceiver Full RS232 16-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | SP3232EBCN-L/TR | 3417-SP3232EBCN-L/TR | SP3232EBCN-L/TR |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | IC TXRX RS232 ESD TRUE 16SOIC | Drivers, Receivers, Transceivers |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) |
| Data Rate | 250 kbps | 250 kbps | 250 kbps |
| Supply Voltage | 5.5 to 3 volts | 3.3 volts | 3 to 5.5 volts |
| Package Type | SOIC | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) |