The SP3223EUEY-L is an RS-232 transceiver designed for portable applications, operating from a power supply range of +3.0V to +5.5V. It meets EIA/TIA-232-F standards and is interoperable with EIA/TIA-562 down to +2.7V. The device features a regulated charge pump that ensures stable RS-232 outputs regardless of variations in supply voltage, and it supports a maximum data rate of 1 Mbps. This transceiver includes an AUTO ON-LINE® feature that allows it to automatically wake from a low-power shutdown state when an RS-232 cable is connected. It has a low shutdown current of less than 1µA, making it suitable for battery-powered devices. The SP3223EUEY-L is packaged in a 20-pin TSSOP format and is rated for operation in temperatures from -40°C to +85°C. It also offers robust ESD protection, rated at +15kV for the Human Body Model and +8kV for contact discharge. Engineers considering this product should note its suitability for applications such as laptops and PDAs, where low power consumption and compliance with RS-232 standards are critical.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257175-SP3223EUEY-L
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.sipex.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
2/2 Transceiver Full RS232 20-TSSOP
IC TRANSCEIVER FULL 2/2 20TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1257175-SP3223EUEY-L | SP3223EUEY-L | SP3223EUEY-L |
| Product Name | Electronic Wholesale - SP3223EUEY-L | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) |