MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3223EBEY-L SP3223EBEY-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257161-SP3223EBEY-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3223EB Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.sipex.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX3223ECUP-T; MAX3223ECUP+; MAX3223ECUP; Introduction Date: May 02, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257161-SP3223EBEY-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3223EB Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.sipex.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX3223ECUP-T; MAX3223ECUP+; MAX3223ECUP; Introduction Date: May 02, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP3223EBEY-L is an RS-232 transceiver designed for portable applications, operating from a power supply range of +3.0V to +5.5V. It features a 2-driver/2-receiver configuration and complies with EIA/TIA-232-F standards. The device incorporates AUTO ON-LINE® circuitry, allowing it to automatically wake from a low-power shutdown state when an RS-232 cable is connected. It supports a minimum data rate of 250Kbps under load and can achieve up to 1Mbps for high-speed applications. The SP3223EBEY-L utilizes an internal charge pump that requires only 0.1µF capacitors, ensuring stable RS-232 outputs regardless of variations in supply voltage. It offers robust ESD protection with ratings of +15kV for the Human Body Model and +8kV for contact discharge. The device is packaged in a 20-pin TSSOP format and is available in lead-free options, making it suitable for environmentally conscious designs. The operating temperature range is specified from -40°C to +85°C, catering to a variety of application environments.

Datasheet Summary
Powered by GS/AI

The SP3223EBEY-L is an RS-232 transceiver designed for portable applications, operating from a power supply range of +3.0V to +5.5V. It features a 2-driver/2-receiver configuration and complies with EIA/TIA-232-F standards. The device incorporates AUTO ON-LINE® circuitry, allowing it to automatically wake from a low-power shutdown state when an RS-232 cable is connected. It supports a minimum data rate of 250Kbps under load and can achieve up to 1Mbps for high-speed applications. The SP3223EBEY-L utilizes an internal charge pump that requires only 0.1µF capacitors, ensuring stable RS-232 outputs regardless of variations in supply voltage. It offers robust ESD protection with ratings of +15kV for the Human Body Model and +8kV for contact discharge. The device is packaged in a 20-pin TSSOP format and is available in lead-free options, making it suitable for environmentally conscious designs. The operating temperature range is specified from -40°C to +85°C, catering to a variety of application environments.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3223EBEY-L - 1257161-SP3223EBEY-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3223EBEY-L
1257161-SP3223EBEY-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3223EBEY-L 1257161-SP3223EBEY-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1257161-SP3223EBEY-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: SP3223EB Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.sipex.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX3223ECUP-T; MAX3223ECUP+; MAX3223ECUP; Introduction Date: May 02, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257161-SP3223EBEY-L
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: SP3223EB
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.sipex.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MAX3223ECUP-T; MAX3223ECUP+; MAX3223ECUP;
Introduction Date: May 02, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3223EBEY-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3223EBEY-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3223EBEY-L
IC TRANSCEIVER FULL 2/2 20TSSOP

IC TRANSCEIVER FULL 2/2 20TSSOP

Supplier's Site
Drivers, Receivers, Transceivers - SP3223EBEY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3223EBEY-L
Drivers, Receivers, Transceivers SP3223EBEY-L
2/2 Transceiver Full RS232 20-TSSOP

2/2 Transceiver Full RS232 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1257161-SP3223EBEY-L SP3223EBEY-L SP3223EBEY-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3223EBEY-L Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details