MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUCY-L SP3222EUCY-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 1257148-SP3222EUCY-L Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TRSF3222ECPWR; SP3222EUCY-L; ZT3222FCY; SP3222EUCY-L/TR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1257148-SP3222EUCY-L Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TRSF3222ECPWR; SP3222EUCY-L; ZT3222FCY; SP3222EUCY-L/TR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUCY-L - 1257148-SP3222EUCY-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUCY-L
1257148-SP3222EUCY-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUCY-L 1257148-SP3222EUCY-L
Manufacturer: Exar Corporation Win Source Part Number: 1257148-SP3222EUCY-L Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TRSF3222ECPWR; SP3222EUCY-L; ZT3222FCY; SP3222EUCY-L/TR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1257148-SP3222EUCY-L
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): TRSF3222ECPWR; SP3222EUCY-L; ZT3222FCY; SP3222EUCY-L/TR;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC TXRX RS232 ESD 20TSSOP - 3417-SP3222EUCY-L - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS232 ESD 20TSSOP
3417-SP3222EUCY-L
IC TXRX RS232 ESD 20TSSOP 3417-SP3222EUCY-L
IC TXRX RS232 ESD 20TSSOP

IC TXRX RS232 ESD 20TSSOP

Supplier's Site
Drivers, Receivers, Transceivers - SP3222EUCY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3222EUCY-L
Drivers, Receivers, Transceivers SP3222EUCY-L
2/2 Transceiver Full RS232 20-TSSOP

2/2 Transceiver Full RS232 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3222EUCY-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3222EUCY-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3222EUCY-L
IC TRANSCEIVER FULL 2/2 20TSSOP

IC TRANSCEIVER FULL 2/2 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 1257148-SP3222EUCY-L 3417-SP3222EUCY-L SP3222EUCY-L SP3222EUCY-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUCY-L IC TXRX RS232 ESD 20TSSOP Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; TSSOP Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts 3.3 volts 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details