MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3222EEY-L/TR SP3222EEY-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 030617-SP3222EEY-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3222CUP+T; SP3222EEY/TR; SP3222EEY-L; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030617-SP3222EEY-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3222CUP+T; SP3222EEY/TR; SP3222EEY-L; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EEY-L/TR - 030617-SP3222EEY-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EEY-L/TR
030617-SP3222EEY-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EEY-L/TR 030617-SP3222EEY-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030617-SP3222EEY-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3222CUP+T; SP3222EEY/TR; SP3222EEY-L; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 030617-SP3222EEY-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 235Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3222CUP+T; SP3222EEY/TR; SP3222EEY-L;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3222EEY-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3222EEY-L/TR
Drivers, Receivers, Transceivers SP3222EEY-L/TR
2/2 Transceiver Full RS232 20-TSSOP

2/2 Transceiver Full RS232 20-TSSOP

Buy Now Datasheet
IC TRANSCEIVER FULL 2/2 20TSSOP - 493-SP3222EEY-L/TR - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 2/2 20TSSOP
493-SP3222EEY-L/TR
IC TRANSCEIVER FULL 2/2 20TSSOP 493-SP3222EEY-L/TR
IC TRANSCEIVER FULL 2/2 20TSSOP

IC TRANSCEIVER FULL 2/2 20TSSOP

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3222EEY-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3222EEY-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3222EEY-L/TR
IC TRANSCEIVER FULL 2/2 20TSSOP

IC TRANSCEIVER FULL 2/2 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 030617-SP3222EEY-L/TR SP3222EEY-L/TR 493-SP3222EEY-L/TR SP3222EEY-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3222EEY-L/TR Drivers, Receivers, Transceivers IC TRANSCEIVER FULL 2/2 20TSSOP Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173, 4.40mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3.3 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA - 920771-ICL3241EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details