MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3222ECT-L/TR SP3222ECT-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101251-SP3222ECT-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101251-SP3222ECT-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3222ECT-L/TR - 1101251-SP3222ECT-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3222ECT-L/TR
1101251-SP3222ECT-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3222ECT-L/TR 1101251-SP3222ECT-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101251-SP3222ECT-L/ TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 235Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices

Manufacturer: Exar Corporation
Win Source Part Number: 1101251-SP3222ECT-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 235Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Consumer Electronics, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3222ECT-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3222ECT-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3222ECT-L/TR
IC TRANSCEIVER FULL 2/2 18SOIC

IC TRANSCEIVER FULL 2/2 18SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP3222ECT-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3222ECT-L/TR
Drivers, Receivers, Transceivers SP3222ECT-L/TR
2/2 Transceiver Full RS232 18-SOIC

2/2 Transceiver Full RS232 18-SOIC

Buy Now Datasheet
IC TXRX RS232 ESD TRUE 18SOIC - 3417-SP3222ECT-L/TR - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS232 ESD TRUE 18SOIC
3417-SP3222ECT-L/TR
IC TXRX RS232 ESD TRUE 18SOIC 3417-SP3222ECT-L/TR
IC TXRX RS232 ESD TRUE 18SOIC

IC TXRX RS232 ESD TRUE 18SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 1101251-SP3222ECT-L/TR SP3222ECT-L/TR SP3222ECT-L/TR 3417-SP3222ECT-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3222ECT-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers IC TXRX RS232 ESD TRUE 18SOIC
Package Type Surface Mount; SMD (SMT) Surface Mount; 18-SOIC (0.295\", 7.50mm Width) Surface Mount; SOIC W
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts 3 to 5.5 volts 3.3 volts
Unlock Full Specs
to access all available technical data