Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
MAXLINEAR, INC.
SP3222EBCY-L/TR -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
MaxLinear, Inc.
Interface - Drivers, Receivers, Transceivers
SP3222EBCY-L/TR
Description
IC TRANSCEIVER FULL 2/2 20TSSOP
Lingto Electronic Limited
Done
Datasheet
Description
IC TRANSCEIVER FULL 2/2 20TSSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP3222EBCY-L/TR
Interface - Drivers, Receivers, Transceivers
SP3222EBCY-L/TR
IC TRANSCEIVER FULL 2/2 20TSSOP
IC TRANSCEIVER FULL 2/2 20TSSOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Network and Communication Chips
Product Number
SP3222EBCY-L/TR
Product Name
Interface - Drivers, Receivers, Transceivers
Device Type
Transceiver
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer
AWS-0105
Specs
Device Type
Beamformers
Features
RoHS
Operating Frequency
8500 to 10550 MHz
View Details
Infineon Technologies AG
RF Transceiver ICs
BGT24LTR11N16E6327XTSA1
Specs
Device Type
Transceiver
Supply Voltage
3.3V
Operating Frequency
24000 to 24250 MHz
View Details
2
suppliers
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
26LS33SC
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
Telecom
SI3018-F-GS
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details