MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3221EEY-L/TR SP3221EEY-L/TR

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806068-SP3221EEY-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 300mV Data Rate: 250kbps Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806068-SP3221EEY-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 300mV Data Rate: 250kbps Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3221EEY-L/TR - 806068-SP3221EEY-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3221EEY-L/TR
806068-SP3221EEY-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3221EEY-L/TR 806068-SP3221EEY-L/TR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806068-SP3221EEY-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 300mV Data Rate: 250kbps Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 806068-SP3221EEY-L/TR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - SP3221EEY-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3221EEY-L/TR
Drivers, Receivers, Transceivers SP3221EEY-L/TR
1/1 Transceiver RS232 16-TSSOP

1/1 Transceiver RS232 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 806068-SP3221EEY-L/TR SP3221EEY-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3221EEY-L/TR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details