MaxLinear, Inc. Integrated Circuits(ICs) SP3220ET

Description
Manufacturer: Exar Corporation Win Source Part Number: 192017-SP3220ET Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 192017-SP3220ET Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 192017-SP3220ET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
192017-SP3220ET
Integrated Circuits(ICs) 192017-SP3220ET
Manufacturer: Exar Corporation Win Source Part Number: 192017-SP3220ET Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 192017-SP3220ET
Category: Integrated Circuits(ICs)
Family: Interface - Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 192017-SP3220ET
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details