MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3220ECA-L/TR SP3220ECA-L/TR

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 807304-SP3220ECA-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120Kbps Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 807304-SP3220ECA-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120Kbps Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3220ECA-L/TR - 807304-SP3220ECA-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3220ECA-L/TR
807304-SP3220ECA-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3220ECA-L/TR 807304-SP3220ECA-L/TR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 807304-SP3220ECA-L/T R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 120Kbps Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 807304-SP3220ECA-L/TR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 120Kbps
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - SP3220ECA-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3220ECA-L/TR
Drivers, Receivers, Transceivers SP3220ECA-L/TR
1/1 Transceiver Full RS232 16-SSOP

1/1 Transceiver Full RS232 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3220ECA-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3220ECA-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3220ECA-L/TR
IC TRANSCEIVER FULL 1/1 16SSOP

IC TRANSCEIVER FULL 1/1 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 807304-SP3220ECA-L/TR SP3220ECA-L/TR SP3220ECA-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3220ECA-L/TR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details