MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3220EBCY-L/TR SP3220EBCY-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101238-SP3220EBCY-L /TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101238-SP3220EBCY-L /TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3220EBCY-L/TR - 1101238-SP3220EBCY-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3220EBCY-L/TR
1101238-SP3220EBCY-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3220EBCY-L/TR 1101238-SP3220EBCY-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101238-SP3220EBCY-L /TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1101238-SP3220EBCY-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3220EBCY-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3220EBCY-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3220EBCY-L/TR
IC TRANSCEIVER FULL 1/1 16TSSOP

IC TRANSCEIVER FULL 1/1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1101238-SP3220EBCY-L/TR SP3220EBCY-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3220EBCY-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details