MAXLINEAR, INC.
SP3220EBCY-L/TR -- DRIVERS, RECEIVERS, TRANSCEIVERS
MaxLinear, Inc.
Drivers, Receivers, Transceivers
SP3220EBCY-L/TR
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
SP3220EBCY-L/TR-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Package Type
|
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Driver Type
High-side
Number of Outputs
10
Output Configuration
Inverting; Noninverting
View Details
2 suppliers
Output Configuration
Inverting
Supply Voltage
1.71 to 3.46 volts
Switching Frequency
100000 kHz
View Details
Output Configuration
Inverting
Supply Voltage
4.75 to 5.25 volts
Switching Frequency
100000 kHz
View Details