MaxLinear, Inc. 1A TO252 LDO Voltage Regulator IC SP317V2-L/TR

Description
IC REG LINEAR POS ADJ 1A TO252-3 Product overview: SP317V2-L/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP317V2-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1A TO252-3 Product overview: SP317V2-L/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP317V2-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A TO252 LDO Voltage Regulator IC
699-SP317V2-L/TR
1A TO252 LDO Voltage Regulator IC 699-SP317V2-L/TR
IC REG LINEAR POS ADJ 1A TO252-3 Product overview: SP317V2-L/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP317V2-L/TR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A TO252-3 Product overview: SP317V2-L/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP317V2-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP317V2-L/TR - 1101236-SP317V2-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP317V2-L/TR
1101236-SP317V2-L/TR
PMIC - PMIC - Voltage Regulators - Linear - SP317V2-L/TR 1101236-SP317V2-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101236-SP317V2-L/TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 1A PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.7V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 1101236-SP317V2-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 1A
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.7V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SP317V2-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP317V2-L/TR
PMIC - Voltage Regulators - Linear SP317V2-L/TR
IC REG LINEAR POS ADJ 1A TO252-3

IC REG LINEAR POS ADJ 1A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SP317V2-L/TR 1101236-SP317V2-L/TR SP317V2-L/TR
Product Name 1A TO252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SP317V2-L/TR PMIC - Voltage Regulators - Linear
Output Voltage 1.25 volts 1.25 volts
IOUT 1 amps 1 amps 1 amps
VIN 15 volts 15 volts
Dropout Voltage 1.2 volts 1.3 volts
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data