MaxLinear, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3087EMN-L/TR

Description
Win Source Part Number: 1095454-SP3087EMN-L/ TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 100 mV Data Rate: 20Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1095454-SP3087EMN-L/ TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 100 mV Data Rate: 20Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1095454-SP3087EMN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1095454-SP3087EMN-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1095454-SP3087EMN-L/TR
Win Source Part Number: 1095454-SP3087EMN-L/ TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 100 mV Data Rate: 20Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete

Win Source Part Number: 1095454-SP3087EMN-L/TR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 100 mV
Data Rate: 20Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3087EMN-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3087EMN-L/TR
Drivers, Receivers, Transceivers SP3087EMN-L/TR
1/1 Transceiver Full RS422, RS485 8-SOIC

1/1 Transceiver Full RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1095454-SP3087EMN-L/TR SP3087EMN-L/TR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY54FCT245CTLMB - 907395-CY54FCT245CTLMB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details