The SP3084EMN-L/TR is a full-duplex RS-485/RS-422 transceiver designed for reliable bidirectional communication on multipoint bus transmission lines. It operates from a single 5.0V power supply and features a maximum data rate of 500kbps with controlled driver slew rates to minimize electromagnetic interference (EMI). The device supports up to 256 transceivers on the bus due to its ,Öo unit load capability, making it suitable for applications requiring multiple devices. This transceiver includes robust ESD protection rated at ±5kV for air-gap and human body models, and ±8kV for contact discharge, ensuring reliability in harsh environments. It also incorporates thermal shutdown and current limiting features to protect against overload conditions. The SP3084EMN-L/TR is rated for industrial temperature ranges from -40°C to +85°C and is available in an 8-pin SOIC package. Its low quiescent current of 400OºA and 1OºA shutdown mode (when applicable) contribute to energy efficiency in applications such as motor control, building automation, and security systems.
Manufacturer: MaxLinear Inc
Win Source Part Number: 896915-SP3084EMN-L/T
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Full RS422, RS485 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
1/1 Transceiver Full RS422, RS485 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 896915-SP3084EMN-L/TR | SP3084EMN-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP3084EMN-L/TR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |