MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3078EEN-L SP3078EEN-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 101729-SP3078EEN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 16Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 101729-SP3078EEN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 16Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3078EEN-L - 101729-SP3078EEN-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3078EEN-L
101729-SP3078EEN-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3078EEN-L 101729-SP3078EEN-L
Manufacturer: Exar Corporation Win Source Part Number: 101729-SP3078EEN-L Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 16Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 101729-SP3078EEN-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 16Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC TXRX RS485/RS422 ESD 8SOIC - 3417-SP3078EEN-L - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485/RS422 ESD 8SOIC
3417-SP3078EEN-L
IC TXRX RS485/RS422 ESD 8SOIC 3417-SP3078EEN-L
IC TXRX RS485/RS422 ESD 8SOIC

IC TXRX RS485/RS422 ESD 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP3078EEN-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3078EEN-L
Drivers, Receivers, Transceivers SP3078EEN-L
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3078EEN-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3078EEN-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3078EEN-L
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 101729-SP3078EEN-L 3417-SP3078EEN-L SP3078EEN-L SP3078EEN-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3078EEN-L IC TXRX RS485/RS422 ESD 8SOIC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-REEL7 - 860137-ADM3491AR-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details