MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3077EEN-L/TR SP3077EEN-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 211980-SP3077EEN-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 100mV Data Rate: 16Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 211980-SP3077EEN-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 100mV Data Rate: 16Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3077EEN-L/TR - 211980-SP3077EEN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3077EEN-L/TR
211980-SP3077EEN-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3077EEN-L/TR 211980-SP3077EEN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 211980-SP3077EEN-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 100mV Data Rate: 16Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 211980-SP3077EEN-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 100mV
Data Rate: 16Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3077EEN-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3077EEN-L/TR
Drivers, Receivers, Transceivers SP3077EEN-L/TR
1/1 Transceiver Full RS422, RS485 8-SOIC

1/1 Transceiver Full RS422, RS485 8-SOIC

Buy Now Datasheet
IC TXRX RS485/RS422 ESD 8SOIC - 3417-SP3077EEN-L/TR - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485/RS422 ESD 8SOIC
3417-SP3077EEN-L/TR
IC TXRX RS485/RS422 ESD 8SOIC 3417-SP3077EEN-L/TR
IC TXRX RS485/RS422 ESD 8SOIC

IC TXRX RS485/RS422 ESD 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3077EEN-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3077EEN-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3077EEN-L/TR
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 211980-SP3077EEN-L/TR SP3077EEN-L/TR 3417-SP3077EEN-L/TR SP3077EEN-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3077EEN-L/TR Drivers, Receivers, Transceivers IC TXRX RS485/RS422 ESD 8SOIC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; SOIC N
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details