MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3075EEN-L/TR SP3075EEN-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 090889-SP3075EEN-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 500kbps Family Name: SP3075E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): ADM3075EARZ-REEL7; ADM3075EARZ; ADM3075EWYRZ-RL7; ADM3075EYRZ-REEL7; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 090889-SP3075EEN-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 500kbps Family Name: SP3075E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): ADM3075EARZ-REEL7; ADM3075EARZ; ADM3075EWYRZ-RL7; ADM3075EYRZ-REEL7; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3075EEN-L/TR - 090889-SP3075EEN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3075EEN-L/TR
090889-SP3075EEN-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3075EEN-L/TR 090889-SP3075EEN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 090889-SP3075EEN-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 500kbps Family Name: SP3075E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): ADM3075EARZ-REEL7; ADM3075EARZ; ADM3075EWYRZ-RL7; ADM3075EYRZ-REEL7; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation

Manufacturer: Exar Corporation
Win Source Part Number: 090889-SP3075EEN-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 500kbps
Family Name: SP3075E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): ADM3075EARZ-REEL7; ADM3075EARZ; ADM3075EWYRZ-RL7; ADM3075EYRZ-REEL7;
Introduction Date: March 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3075EEN-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3075EEN-L/TR
Drivers, Receivers, Transceivers SP3075EEN-L/TR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3075EEN-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3075EEN-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3075EEN-L/TR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 090889-SP3075EEN-L/TR SP3075EEN-L/TR SP3075EEN-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3075EEN-L/TR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-REEL7 - 860137-ADM3491AR-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details