IC REG BUS TERM 2A DDR 8SOIC Product overview: SP2996BEN from Exar is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SP2996BEN can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 336815-SP2996BEN
Packaging: Tube/Rail
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 1.6 V to 6 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-SP2996BEN | 336815-SP2996BEN |
| Product Name | 2A Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - SP2996BEN |
| Package Type | Other; Tube/Rail | SOIC; Other; 8-SOIC |