MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - SP2996BEN-L/TR SP2996BEN-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 139196-SP2996BEN-L/T R Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.6 V to 6 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 139196-SP2996BEN-L/T R Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.6 V to 6 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SP2996BEN-L/TR - 139196-SP2996BEN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SP2996BEN-L/TR
139196-SP2996BEN-L/TR
PMIC - PMIC - Voltage Regulators - Special Purpose - SP2996BEN-L/TR 139196-SP2996BEN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 139196-SP2996BEN-L/T R Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.6 V to 6 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 139196-SP2996BEN-L/TR
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 1.6 V to 6 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-SP2996BEN-L/TR
Power Management IC 750-SP2996BEN-L/TR
IC REG CONV DDR 1OUT 8SOIC Product overview: SP2996BEN-L/TR from MaxLinear is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SP2996BEN-L/TR can be used for catalog matching and distributor lookup.

IC REG CONV DDR 1OUT 8SOIC Product overview: SP2996BEN-L/TR from MaxLinear is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SP2996BEN-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - SP2996BEN-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SP2996BEN-L/TR
PMIC - Voltage Regulators - Special Purpose SP2996BEN-L/TR
IC REG CONV DDR 1OUT 8SOIC

IC REG CONV DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 139196-SP2996BEN-L/TR 750-SP2996BEN-L/TR SP2996BEN-L/TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SP2996BEN-L/TR Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 8-SOIC Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data