MaxLinear, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SP2526A-2EN-L SP2526A-2EN-L

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896906-SP2526A-2EN-L Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1016-1039-5, SP2526A2ENL
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896906-SP2526A-2EN-L Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1016-1039-5, SP2526A2ENL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SP2526A-2EN-L
SP2526A-2EN-L
PMIC - PMIC - Power Distribution Switches, Load Drivers - SP2526A-2EN-L SP2526A-2EN-L
Manufacturer: MaxLinear Inc Win Source Part Number: 896906-SP2526A-2EN-L Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1016-1039-5, SP2526A2ENL

Manufacturer: MaxLinear Inc
Win Source Part Number: 896906-SP2526A-2EN-L
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 1016-1039-5, SP2526A2ENL

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SP2526A-2EN-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SP2526A-2EN-L
PMIC - Power Distribution Switches, Load Drivers SP2526A-2EN-L
IC PWR SWITCH N-CHAN 1:2 8SOIC

IC PWR SWITCH N-CHAN 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SP2526A-2EN-L SP2526A-2EN-L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SP2526A-2EN-L PMIC - Power Distribution Switches, Load Drivers
Current 0.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 7553977 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 9
Outlets Type e - french
View Details