MaxLinear, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SP2525A-1EN-L SP2525A-1EN-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756785-SP2525A-1EN-L Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 3 (168 Hours) Load Voltage (V): 3V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756785-SP2525A-1EN-L Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 3 (168 Hours) Load Voltage (V): 3V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SP2525A-1EN-L - SP2525A-1EN-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SP2525A-1EN-L
SP2525A-1EN-L
PMIC - PMIC - Power Distribution Switches, Load Drivers - SP2525A-1EN-L SP2525A-1EN-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756785-SP2525A-1EN-L Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 98 MSL Level: 3 (168 Hours) Load Voltage (V): 3V ~ 5.5V Rds On: 70mOhm

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 756785-SP2525A-1EN-L
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 500mA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Load Voltage (V): 3V ~ 5.5V
Rds On: 70mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - SP2525A-1EN-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SP2525A-1EN-L
PMIC - Power Distribution Switches, Load Drivers SP2525A-1EN-L
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SP2525A-1EN-L SP2525A-1EN-L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SP2525A-1EN-L PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details