MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP238AET-L/TR SP238AET-L/TR

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804359-SP238AET-L/TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 20kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804359-SP238AET-L/TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 20kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP238AET-L/TR - 804359-SP238AET-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP238AET-L/TR
804359-SP238AET-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP238AET-L/TR 804359-SP238AET-L/TR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 804359-SP238AET-L/TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 20kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 804359-SP238AET-L/TR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 20kbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP238AET-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP238AET-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP238AET-L/TR
IC TRANSCEIVER FULL 4/4 24SOIC

IC TRANSCEIVER FULL 4/4 24SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP238AET-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP238AET-L/TR
Drivers, Receivers, Transceivers SP238AET-L/TR
4/4 Transceiver Full RS232 24-SOIC

4/4 Transceiver Full RS232 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 804359-SP238AET-L/TR SP238AET-L/TR SP238AET-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP238AET-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details