The SP232EET-L is a high-performance RS-232 line driver and receiver that operates from a single +5V power supply. It meets all RS-232D and ITU V.28 specifications, ensuring compatibility with standard serial communication protocols. This device features low power CMOS operation and does not require external capacitors, simplifying design and reducing component count. The SP232EET-L supports a data rate of up to 20 kbps under load and has improved ESD specifications, withstanding ±5 kV according to the Human Body Model. It is available in a 6-pin SOICW package and is suitable for commercial applications, with a temperature range of -40°C to +85°C. The device is also offered in lead-free packaging, aligning with environmental standards. Engineers looking for a reliable and efficient RS-232 solution may find the SP232EET-L a suitable choice for their projects.
Manufacturer: Exar Corporation
Win Source Part Number: 137460-SP232EET-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 41
IC TRANSCEIVER FULL 2/2 16SOIC
2/2 Transceiver Full RS232 16-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 137460-SP232EET-L | SP232EET-L | SP232EET-L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP232EET-L | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-SOIC (0.295\", 7.50mm Width) |