MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP232EEN-L/TR SP232EEN-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 030588-SP232EEN-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030588-SP232EEN-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP232EEN-L/TR - 030588-SP232EEN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP232EEN-L/TR
030588-SP232EEN-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP232EEN-L/TR 030588-SP232EEN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030588-SP232EEN-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation Quantity per package: 2,500

Manufacturer: Exar Corporation
Win Source Part Number: 030588-SP232EEN-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP232EEN-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP232EEN-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP232EEN-L/TR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site
IC TRANSCEIVER FULL 2/2 16SOIC - 493-SP232EEN-L/TR - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 2/2 16SOIC
493-SP232EEN-L/TR
IC TRANSCEIVER FULL 2/2 16SOIC 493-SP232EEN-L/TR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP232EEN-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP232EEN-L/TR
Drivers, Receivers, Transceivers SP232EEN-L/TR
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 030588-SP232EEN-L/TR SP232EEN-L/TR 493-SP232EEN-L/TR SP232EEN-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP232EEN-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC TRANSCEIVER FULL 2/2 16SOIC Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) 16-SOIC (0.154, 3.90mm Width) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products