Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1256970-SP232ACP-L
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Family Name: SP232A
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MAX232AMJE/883B; MAX232MJE; MAX232ACUE+T;
Introduction Date: January 08, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1256970-SP232ACP-L |
| Product Name | Electronic Wholesale - SP232ACP-L |