MaxLinear, Inc. Drivers, Receivers, Transceivers SP2209EEY-L

Description
6/10 Transceiver Full RS232 38-TSSOP
Description
6/10 Transceiver Full RS232 38-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SP2209EEY-L is a dual RS-232 transceiver integrated circuit designed for high-speed communication in electrically harsh environments. It features six drivers and ten receivers, complying with EIA/TIA-232 and ITU-T V.28/V.24 standards. The device operates with a single +12V power supply and consumes less than 5mA during operation, with a low standby current of 100µA. It supports data rates of up to 460kbps and is compatible with both +3V and +5V logic levels. The transceiver is housed in a compact 38-pin TSSOP package, making it suitable for space-constrained applications. Enhanced ESD protection is provided, with ratings of +15kV for the Human Body Model and IEC61000-4-2 air discharge, ensuring reliability in environments where RS-232 cables are frequently connected and disconnected. The device also features failsafe receiver outputs and low EMI emissions, making it a robust choice for various applications, including personal computers and workstations.

Datasheet Summary
Powered by GS/AI

The SP2209EEY-L is a dual RS-232 transceiver integrated circuit designed for high-speed communication in electrically harsh environments. It features six drivers and ten receivers, complying with EIA/TIA-232 and ITU-T V.28/V.24 standards. The device operates with a single +12V power supply and consumes less than 5mA during operation, with a low standby current of 100µA. It supports data rates of up to 460kbps and is compatible with both +3V and +5V logic levels. The transceiver is housed in a compact 38-pin TSSOP package, making it suitable for space-constrained applications. Enhanced ESD protection is provided, with ratings of +15kV for the Human Body Model and IEC61000-4-2 air discharge, ensuring reliability in environments where RS-232 cables are frequently connected and disconnected. The device also features failsafe receiver outputs and low EMI emissions, making it a robust choice for various applications, including personal computers and workstations.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SP2209EEY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP2209EEY-L
Drivers, Receivers, Transceivers SP2209EEY-L
6/10 Transceiver Full RS232 38-TSSOP

6/10 Transceiver Full RS232 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number SP2209EEY-L
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 38-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details