MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP213EHEA-L SP213EHEA-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756784-SP213EHEA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 480Kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756784-SP213EHEA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 480Kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP213EHEA-L - 756784-SP213EHEA-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP213EHEA-L
756784-SP213EHEA-L
Interface - Interface - Drivers, Receivers, Transceivers - SP213EHEA-L 756784-SP213EHEA-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 756784-SP213EHEA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 480Kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 756784-SP213EHEA-L
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 480Kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 46
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - SP213EHEA-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP213EHEA-L
Drivers, Receivers, Transceivers SP213EHEA-L
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 756784-SP213EHEA-L SP213EHEA-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP213EHEA-L Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details