MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP213EHEA-L/TR SP213EHEA-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 030582-SP213EHEA-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 480Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Defence, Military & Aerospace, Portable Devices, Medical, Consumer Electronics, Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030582-SP213EHEA-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 480Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Defence, Military & Aerospace, Portable Devices, Medical, Consumer Electronics, Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP213EHEA-L/TR - 030582-SP213EHEA-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP213EHEA-L/TR
030582-SP213EHEA-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP213EHEA-L/TR 030582-SP213EHEA-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030582-SP213EHEA-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 480Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Defence, Military & Aerospace, Portable Devices, Medical, Consumer Electronics, Communications & Networking, Sensing & Instrumentation

Manufacturer: Exar Corporation
Win Source Part Number: 030582-SP213EHEA-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 480Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Defence, Military & Aerospace, Portable Devices, Medical, Consumer Electronics, Communications & Networking, Sensing & Instrumentation

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP213EHEA-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP213EHEA-L/TR
Drivers, Receivers, Transceivers SP213EHEA-L/TR
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 030582-SP213EHEA-L/TR SP213EHEA-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP213EHEA-L/TR Drivers, Receivers, Transceivers
Applications Military / Defense
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details