Manufacturer: Exar Corporation
Win Source Part Number: 136310-SP213ECA-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Family Name: SP213
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ADM213EARSZ; ADM213EARS; ADM213EARS-REEL; ADM213EARSZ-REEL;
Introduction Date: January 27, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
4/5 Transceiver Full RS232 28-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 136310-SP213ECA-L | SP213ECA-L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP213ECA-L | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 28-SSOP (0.209\", 5.30mm Width) |