MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP211CA-L/TR SP211CA-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 117078-SP211CA-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 117078-SP211CA-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP211CA-L/TR is a multi-channel RS-232 transceiver designed for low-power applications, operating on a single +5V supply. It features a maximum data rate of 20 kbps and includes tri-state receiver outputs. The device is compliant with RS-232F and V.28 specifications, ensuring compatibility with standard communication protocols. It incorporates a patented on-board charge pump that utilizes 0.1OºF external capacitors, which helps save board space and reduce costs. The transceiver also offers a shutdown mode that minimizes power consumption to 1OºA, making it suitable for battery-operated devices. The SP211CA-L/TR provides +/-10kV ESD protection, enhancing its reliability in various environments. It is available in a 28-pin SSOP package, making it a compact solution for integration into electronic designs.

Datasheet Summary
Powered by GS/AI

The SP211CA-L/TR is a multi-channel RS-232 transceiver designed for low-power applications, operating on a single +5V supply. It features a maximum data rate of 20 kbps and includes tri-state receiver outputs. The device is compliant with RS-232F and V.28 specifications, ensuring compatibility with standard communication protocols. It incorporates a patented on-board charge pump that utilizes 0.1OºF external capacitors, which helps save board space and reduce costs. The transceiver also offers a shutdown mode that minimizes power consumption to 1OºA, making it suitable for battery-operated devices. The SP211CA-L/TR provides +/-10kV ESD protection, enhancing its reliability in various environments. It is available in a 28-pin SSOP package, making it a compact solution for integration into electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP211CA-L/TR - 117078-SP211CA-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP211CA-L/TR
117078-SP211CA-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP211CA-L/TR 117078-SP211CA-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 117078-SP211CA-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 117078-SP211CA-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP211CA-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP211CA-L/TR
Drivers, Receivers, Transceivers SP211CA-L/TR
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 117078-SP211CA-L/TR SP211CA-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP211CA-L/TR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details