MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP208CA-L SP208CA-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 809202-SP208CA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 58 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 809202-SP208CA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 58 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP208CA-L - 809202-SP208CA-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP208CA-L
809202-SP208CA-L
Interface - Interface - Drivers, Receivers, Transceivers - SP208CA-L 809202-SP208CA-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 809202-SP208CA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 24-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 58 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 809202-SP208CA-L
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 58
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP208CA-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP208CA-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP208CA-L
IC TRANSCEIVER FULL 4/4 24SSOP

IC TRANSCEIVER FULL 4/4 24SSOP

Supplier's Site
Drivers, Receivers, Transceivers - SP208CA-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP208CA-L
Drivers, Receivers, Transceivers SP208CA-L
4/4 Transceiver Full RS232 24-SSOP

4/4 Transceiver Full RS232 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 809202-SP208CA-L SP208CA-L SP208CA-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP208CA-L Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details