MaxLinear, Inc. Interface - Drivers, Receivers, Transceivers SP207ET-L

Description
IC TRANSCEIVER FULL 5/3 24SOIC
Datasheet
Description
IC TRANSCEIVER FULL 5/3 24SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SP207ET-L - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP207ET-L
Interface - Drivers, Receivers, Transceivers SP207ET-L
IC TRANSCEIVER FULL 5/3 24SOIC

IC TRANSCEIVER FULL 5/3 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SP207ET-L
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2435-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 4823-NRF51822-CDAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details