The SP207CA-L/TR is a multi-channel RS-232 transceiver designed for low-power applications, operating with a single +5V supply. It features five drivers and three receivers, making it suitable for various communication needs. The device supports a maximum data rate of 20 kbps and includes a low-power shutdown mode that reduces supply current to 0.1 µA. It meets RS-232F and V.28 specifications and provides +/-10 kV ESD protection, enhancing reliability in demanding environments. The transceiver is packaged in a 24-pin SSOP format and is lead-free, aligning with modern environmental standards. Its compact design, utilizing 0.1 µF external charge pump capacitors, helps save board space and reduce costs. The operating temperature range is from 0°C to +70°C, making it suitable for commercial applications.
IC TRANSCEIVER FULL 5/3 24SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SP207CA-L/TR |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |