Manufacturer: Exar Corporation
Win Source Part Number: 065777-SP202EEN-L
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 49
2/2 Transceiver Full RS232 16-SOIC
IC TRANSCEIVER FULL 2/2 16SOIC
IC TRANSCEIVER FULL 2/2 16SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 065777-SP202EEN-L | SP202EEN-L | 493-SP202EEN-L | SP202EEN-L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP202EEN-L | Drivers, Receivers, Transceivers | IC TRANSCEIVER FULL 2/2 16SOIC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 C (-40.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 5.5 to 4.5 volts |