Manufacturer: Exar Corporation
Win Source Part Number: 138173-SP202ECT-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
2/2 Transceiver Full RS232 16-SOIC
IC TRANSCEIVER FULL 2/2 16SOIC
IC TRANSCEIVER FULL 2/2 16SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 138173-SP202ECT-L/TR | SP202ECT-L/TR | SP202ECT-L/TR | 493-SP202ECT-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP202ECT-L/TR | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | IC TRANSCEIVER FULL 2/2 16SOIC |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) | |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 C (32.0 F) |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 5 volts |