MaxLinear, Inc. Embedded - Embedded - Microprocessors - S7120PB-I2 S7120PB-I2

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 809692-S7120PB-I2 Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 809692-S7120PB-I2 Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - S7120PB-I2 - 809692-S7120PB-I2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - S7120PB-I2
809692-S7120PB-I2
Embedded - Embedded - Microprocessors - S7120PB-I2 809692-S7120PB-I2
Manufacturer: MaxLinear, Inc. Win Source Part Number: 809692-S7120PB-I2 Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 809692-S7120PB-I2
Part Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)

Buy Now
Embedded Microprocessor MPU - 694-S7120PB-I2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-S7120PB-I2
Embedded Microprocessor MPU 694-S7120PB-I2
IC PROC S7120 IND 361FBGA Product overview: S7120PB-I2 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7120PB-I2 can be used for catalog matching and distributor lookup.

IC PROC S7120 IND 361FBGA Product overview: S7120PB-I2 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7120PB-I2 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
S7120PB-I2
Integrated Circuits (ICs) - Embedded - Microprocessors S7120PB-I2
IC PROC S7120 IND 361FBGA

IC PROC S7120 IND 361FBGA

Supplier's Site
Microprocessors - S7120PB-I2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
S7120PB-I2
Microprocessors S7120PB-I2
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - S7120PB-I2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
S7120PB-I2
Embedded - Microprocessors S7120PB-I2
IC PROC S7120 IND 361FBGA

IC PROC S7120 IND 361FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 809692-S7120PB-I2 694-S7120PB-I2 S7120PB-I2 S7120PB-I2 S7120PB-I2
Product Name Embedded - Embedded - Microprocessors - S7120PB-I2 Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5726AABCXAR - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1500 MHz
View Details
2 suppliers
Embedded - Microprocessors - AM3703CBCD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details