MaxLinear, Inc. Pulse Transformers - PE-65967 PE-65967

Description
Manufacturer: Exar Corporation Win Source Part Number: 1236875-PE-65967 Manufacturer Homepage: www.exar.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 1236875-PE-65967 Manufacturer Homepage: www.exar.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65967 - 1236875-PE-65967 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65967
1236875-PE-65967
Pulse Transformers - PE-65967 1236875-PE-65967
Manufacturer: Exar Corporation Win Source Part Number: 1236875-PE-65967 Manufacturer Homepage: www.exar.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1236875-PE-65967
Manufacturer Homepage: www.exar.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1236875-PE-65967
Product Name Pulse Transformers - PE-65967
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - Power Transformers - DA2303-ALD - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Power
Mounting Chassis
Input Voltage 5 volts
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3058-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers