MaxLinear, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose MXL7704-AQB-R

Description
Win Source Part Number: 972072-MXL7704-AQB-R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: DSPs, FPGA, Microprocessor Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 3.3V Voltage - Input: 4V ~ 5.5V Number of Outputs: 5 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-2220-6,1016-222 0-2,MXL7704-AQB-R-ND ,1016-2220-1 Base Product Number: MXL7704 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 972072-MXL7704-AQB-R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: DSPs, FPGA, Microprocessor Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 3.3V Voltage - Input: 4V ~ 5.5V Number of Outputs: 5 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-2220-6,1016-222 0-2,MXL7704-AQB-R-ND ,1016-2220-1 Base Product Number: MXL7704 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 972072-MXL7704-AQB-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
972072-MXL7704-AQB-R
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 972072-MXL7704-AQB-R
Win Source Part Number: 972072-MXL7704-AQB-R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: DSPs, FPGA, Microprocessor Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 3.3V Voltage - Input: 4V ~ 5.5V Number of Outputs: 5 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-2220-6,1016-222 0-2,MXL7704-AQB-R-ND ,1016-2220-1 Base Product Number: MXL7704 Product Status: Obsolete

Win Source Part Number: 972072-MXL7704-AQB-R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: DSPs, FPGA, Microprocessor
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 3.3V
Voltage - Input: 4V ~ 5.5V
Number of Outputs: 5
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Other Names: 1016-2220-6,1016-2220-2,MXL7704-AQB-R-ND,1016-2220-1
Base Product Number: MXL7704
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MXL7704-AQB-R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MXL7704-AQB-R
PMIC - Voltage Regulators - Special Purpose MXL7704-AQB-R
IC REG DSP/FPGA MICRO 5OUT 32QFN

IC REG DSP/FPGA MICRO 5OUT 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 972072-MXL7704-AQB-R MXL7704-AQB-R
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Gate Drivers - AUIRS2336STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details