The MXL7225-ABA-T is a dual-channel DC-DC switching regulator module capable of delivering dual 25A outputs or a single 50A output, with the potential to scale up to 300A when multiple modules are paralleled. It operates within an input voltage range of 4.5V to 15V and supports an adjustable output voltage range from 0.6V to 1.8V, which can be set using an external resistor. The module features a peak current mode architecture for rapid transient response and allows for adjustable switching frequencies between 400kHz and 780kHz. This power module integrates essential components such as control circuits, drivers, and inductors into a compact 16mm x 16mm BGA package, enhancing thermal performance and simplifying design requirements. Protection features include overcurrent, output overvoltage, and thermal shutdown, ensuring safe operation under various conditions. The MXL7225-ABA-T is suitable for applications in telecom, networking, industrial, and test equipment, making it a versatile choice for engineers seeking reliable power management solutions.
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 25A, 25A 144-BBGA Module
DUAL 25A OR SINGLE 50A POWER MOD
IC REG BUCK ADJ 25A DL 144BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MXL7225-ABA-T | MXL7225-ABA-T | MXL7225-ABA-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 144-BBGA Module | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 to 1.8 volts | 0.6000 volts |