Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 18A, 18A 144-BBGA Module
DUAL 18A OR SINGLE 50A POWER MOD
DUAL 18A OR SINGLE 50A POWER MOD
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 18A, 18A 144-BBGA Module
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-MXL7218-ABA-T-ND | MXL7218-ABA-T | MXL7218-ABA-T | MXL7218-ABA-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 144-BBGA Module | Other; 144-BBGA Module | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 1.8 volts | 0.6000 volts | 0.6000 to 1.8 volts |