MaxLinear, Inc. RF Receivers MXL692-AM-T

Description
SINGLE-CHIP ATSC/QAM TUNER AND D
Datasheet
Description
SINGLE-CHIP ATSC/QAM TUNER AND D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MXL692-AM-T - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
MXL692-AM-T
RF Receivers MXL692-AM-T
SINGLE-CHIP ATSC/QAM TUNER AND D

SINGLE-CHIP ATSC/QAM TUNER AND D

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MXL692-AM-T
Product Name RF Receivers
Package Type 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Amplifiers - BGA715N7E6327XTSA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN Exposed Pad
View Details
Interface - Drivers, Receivers, Transceivers - 32R1615DR-8PT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI3016-FS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details