MaxLinear, Inc. Custom Parts - Custom Parts (J - M) - MP5010JT MP5010JT

Description
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174064-MP5010JT Current Rating: 5 mA Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Reference Type: Shunt Number of Pins: 2 Output Voltage: 1.22 V Categories: Custom Parts Case / Package: TO-52-2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Max Output Voltage: 1.22 V Reference Voltage: 1.22 V
Request a Quote
Description
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174064-MP5010JT Current Rating: 5 mA Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Reference Type: Shunt Number of Pins: 2 Output Voltage: 1.22 V Categories: Custom Parts Case / Package: TO-52-2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Max Output Voltage: 1.22 V Reference Voltage: 1.22 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MP5010JT - 1174064-MP5010JT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MP5010JT
1174064-MP5010JT
Custom Parts - Custom Parts (J - M) - MP5010JT 1174064-MP5010JT
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174064-MP5010JT Current Rating: 5 mA Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Reference Type: Shunt Number of Pins: 2 Output Voltage: 1.22 V Categories: Custom Parts Case / Package: TO-52-2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Max Output Voltage: 1.22 V Reference Voltage: 1.22 V

Manufacturer: Exar Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174064-MP5010JT
Current Rating: 5 mA
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Reference Type: Shunt
Number of Pins: 2
Output Voltage: 1.22 V
Categories: Custom Parts
Case / Package: TO-52-2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Max Output Voltage: 1.22 V
Reference Voltage: 1.22 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1174064-MP5010JT
Product Name Custom Parts - Custom Parts (J - M) - MP5010JT
Unlock Full Specs
to access all available technical data