MaxLinear, Inc. 5V 100MA LDO Voltage Regulator IC LP2950CN-L-5-0/TR

Description
IC REG LINEAR 5V 100MA TO92-3 Product overview: LP2950CN-L-5-0/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2950CN-L-5-0/T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 100MA TO92-3 Product overview: LP2950CN-L-5-0/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2950CN-L-5-0/T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100MA LDO Voltage Regulator IC
699-LP2950CN-L-5-0/TR
5V 100MA LDO Voltage Regulator IC 699-LP2950CN-L-5-0/TR
IC REG LINEAR 5V 100MA TO92-3 Product overview: LP2950CN-L-5-0/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2950CN-L-5-0/T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 100MA TO92-3 Product overview: LP2950CN-L-5-0/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2950CN-L-5-0/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2950CN-L-5-0/TR - 206499-LP2950CN-L-5-0/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2950CN-L-5-0/TR
206499-LP2950CN-L-5-0/TR
PMIC - PMIC - Voltage Regulators - Linear - LP2950CN-L-5-0/TR 206499-LP2950CN-L-5-0/TR
Manufacturer: Exar Corporation Win Source Part Number: 206499-LP2950CN-L-5- 0/TR Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 170μA to 12mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 206499-LP2950CN-L-5-0/TR
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 170μA to 12mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2950CN-L-5-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2950CN-L-5-0/TR
PMIC - Voltage Regulators - Linear LP2950CN-L-5-0/TR
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2950CN-L-5-0/TR 206499-LP2950CN-L-5-0/TR LP2950CN-L-5-0/TR
Product Name 5V 100MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2950CN-L-5-0/TR PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-92 TO-92; Other; TO-92-3
Output Voltage 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
VIN 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444543 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.15-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details