The LMV321IST5 is a single-channel, low-cost, rail-to-rail output amplifier designed for general-purpose applications. It operates with a supply voltage range of 2.7V to 5.5V and consumes a low supply current of 130OºA, making it suitable for battery-powered devices. The amplifier features a gain bandwidth product of 1MHz and a slew rate greater than 1V/Oºs, ensuring efficient signal processing. Its input voltage range extends 200mV below the negative rail and 800mV below the positive rail, while the output voltage range is from 0.065V to 4.99V with a 5V supply. The LMV321IST5 is packaged in a compact TSOT-5 format, which is pin-compatible with the SOT23-5 package, facilitating integration into space-constrained designs. This amplifier is ideal for applications such as mobile communications, ADC buffering, active filters, and portable medical instrumentation.
IC OPAMP GP 1 CIRCUIT TSOT5 Product overview: LMV321IST5 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321IST5 can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 754303-LMV321IST5
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 130μA
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1nA
Voltage - Input Offset: 1.7mV
Current - Output / Channel: 160mA
Categories: Integrated Circuits
Supplier Device Package: TSOT-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
IC OPAMP GP 1 CIRCUIT TSOT5
IC OPAMP GP 1 CIRCUIT TSOT5
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMV321IST5 | 754303-LMV321IST5 | LMV321IST5 | LMV321IST5 | LMV321IST5 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321IST5 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | |
| Bandwidth | 1 MHz | 1 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | -40degC ~ 85degC | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
| Features | Single-Supply |