MaxLinear, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IML3160AK-TR IML3160AK-TR

Description
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065019-IML3160AK-TR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Input Capacitance: 170 pF Weight: 250.212891 mg Number of Channels: 1 Rise Time: 30 ns Fall Time: 55 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-261-4 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Single Max Power Dissipation: 20 W Turn-On Delay Time: 8 ns Continuous Drain Current (ID): 1.5 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 22 ns Drain to Source Resistance: 7 Ω Gate to Source Voltage (Vgs): 30 V Rds On Max: 8 Ω
Request a Quote
Description
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065019-IML3160AK-TR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Input Capacitance: 170 pF Weight: 250.212891 mg Number of Channels: 1 Rise Time: 30 ns Fall Time: 55 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-261-4 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Single Max Power Dissipation: 20 W Turn-On Delay Time: 8 ns Continuous Drain Current (ID): 1.5 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 22 ns Drain to Source Resistance: 7 Ω Gate to Source Voltage (Vgs): 30 V Rds On Max: 8 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IML3160AK-TR - 1065019-IML3160AK-TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IML3160AK-TR
1065019-IML3160AK-TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IML3160AK-TR 1065019-IML3160AK-TR
Manufacturer: Exar Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065019-IML3160AK-TR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Input Capacitance: 170 pF Weight: 250.212891 mg Number of Channels: 1 Rise Time: 30 ns Fall Time: 55 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-261-4 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Single Max Power Dissipation: 20 W Turn-On Delay Time: 8 ns Continuous Drain Current (ID): 1.5 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 22 ns Drain to Source Resistance: 7 Ω Gate to Source Voltage (Vgs): 30 V Rds On Max: 8 Ω

Manufacturer: Exar Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065019-IML3160AK-TR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 600 V
Input Capacitance: 170 pF
Weight: 250.212891 mg
Number of Channels: 1
Rise Time: 30 ns
Fall Time: 55 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-261-4
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Single
Max Power Dissipation: 20 W
Turn-On Delay Time: 8 ns
Continuous Drain Current (ID): 1.5 A
Drain to Source Breakdown Voltage: 600 V
Turn-Off Delay Time: 22 ns
Drain to Source Resistance: 7 Ω
Gate to Source Voltage (Vgs): 30 V
Rds On Max: 8 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1065019-IML3160AK-TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IML3160AK-TR
V(BR)DSS 600 volts
rDS(on) 7 ohms
PD 20000 milliwatts
Unlock Full Specs
to access all available technical data